ALL-STATES, Inc. Spiral Wrap 53220

Description
FLAME RETARDANT POLYETHYLENE MATERIAL NATURAL COLOR 500 FT 500 LENGTH IN FT 0.063 INCH MIN. BUNDLE OUTER DIAMETER 0.5 INCH MAX. BUNDLE OUTER DIAMETER .063 MIN. BUNDLE OUTER DIAMETER IN INCH .5 MAX. BUNDLE OUTER DIAMETER IN INCH 0.125 INCH OUTER DIAMETER .125 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.032 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-125 MODEL
Datasheet
Description
FLAME RETARDANT POLYETHYLENE MATERIAL NATURAL COLOR 500 FT 500 LENGTH IN FT 0.063 INCH MIN. BUNDLE OUTER DIAMETER 0.5 INCH MAX. BUNDLE OUTER DIAMETER .063 MIN. BUNDLE OUTER DIAMETER IN INCH .5 MAX. BUNDLE OUTER DIAMETER IN INCH 0.125 INCH OUTER DIAMETER .125 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.032 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-125 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap - 53220 - ALL-STATES, Inc.
St. Charles, IL, USA
Spiral Wrap
53220
Spiral Wrap 53220
FLAME RETARDANT POLYETHYLENE MATERIAL NATURAL COLOR 500 FT 500 LENGTH IN FT 0.063 INCH MIN. BUNDLE OUTER DIAMETER 0.5 INCH MAX. BUNDLE OUTER DIAMETER .063 MIN. BUNDLE OUTER DIAMETER IN INCH .5 MAX. BUNDLE OUTER DIAMETER IN INCH 0.125 INCH OUTER DIAMETER .125 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.032 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-125 MODEL
  • FLAME RETARDANT POLYETHYLENE MATERIAL
  • NATURAL COLOR
  • 500 FT
  • 500 LENGTH IN FT
  • 0.063 INCH MIN. BUNDLE OUTER DIAMETER
  • 0.5 INCH MAX. BUNDLE OUTER DIAMETER
  • .063 MIN. BUNDLE OUTER DIAMETER IN INCH
  • .5 MAX. BUNDLE OUTER DIAMETER IN INCH
  • 0.125 INCH OUTER DIAMETER
  • .125 OUTER DIAMETER IN INCH
  • 1 REEL STANDARD PACKAGE
  • 0.032 INCH WALL THICKNESS
  • ALL-STATES. BRAND
  • LENGTH IN FT - UOM FT
  • MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • OUTER DIAMETER IN INCH - UOM IN
  • SW-125 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 53220
Product Name Spiral Wrap
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0021036023 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details