ALL-STATES, Inc. Spiral Wrap 53120

Description
POLYETHYLENE MATERIAL NATURAL COLOR 100 FT 100 LENGTH IN FT 0.875 INCH MIN. BUNDLE OUTER DIAMETER 6 INCH MAX. BUNDLE OUTER DIAMETER .875 MIN. BUNDLE OUTER DIAMETER IN INCH 6 MAX. BUNDLE OUTER DIAMETER IN INCH 1 INCH OUTER DIAMETER 1 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.08 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-1000 MODEL
Datasheet
Description
POLYETHYLENE MATERIAL NATURAL COLOR 100 FT 100 LENGTH IN FT 0.875 INCH MIN. BUNDLE OUTER DIAMETER 6 INCH MAX. BUNDLE OUTER DIAMETER .875 MIN. BUNDLE OUTER DIAMETER IN INCH 6 MAX. BUNDLE OUTER DIAMETER IN INCH 1 INCH OUTER DIAMETER 1 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.08 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-1000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap - 53120 - ALL-STATES, Inc.
St. Charles, IL, USA
Spiral Wrap
53120
Spiral Wrap 53120
POLYETHYLENE MATERIAL NATURAL COLOR 100 FT 100 LENGTH IN FT 0.875 INCH MIN. BUNDLE OUTER DIAMETER 6 INCH MAX. BUNDLE OUTER DIAMETER .875 MIN. BUNDLE OUTER DIAMETER IN INCH 6 MAX. BUNDLE OUTER DIAMETER IN INCH 1 INCH OUTER DIAMETER 1 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.08 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-1000 MODEL
  • POLYETHYLENE MATERIAL
  • NATURAL COLOR
  • 100 FT
  • 100 LENGTH IN FT
  • 0.875 INCH MIN. BUNDLE OUTER DIAMETER
  • 6 INCH MAX. BUNDLE OUTER DIAMETER
  • .875 MIN. BUNDLE OUTER DIAMETER IN INCH
  • 6 MAX. BUNDLE OUTER DIAMETER IN INCH
  • 1 INCH OUTER DIAMETER
  • 1 OUTER DIAMETER IN INCH
  • 1 REEL STANDARD PACKAGE
  • 0.08 INCH WALL THICKNESS
  • ALL-STATES. BRAND
  • LENGTH IN FT - UOM FT
  • MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • OUTER DIAMETER IN INCH - UOM IN
  • SW-1000 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 53120
Product Name Spiral Wrap
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 003273N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details