ALL-STATES, Inc. Spiral Wrap 53091

Description
POLYETHYLENE MATERIAL ULTRAVIOLET BLACK COLOR 250 FT 250 LENGTH IN FT 0.5 INCH MIN. BUNDLE OUTER DIAMETER 4.5 INCH MAX. BUNDLE OUTER DIAMETER .5 MIN. BUNDLE OUTER DIAMETER IN INCH 4.5 MAX. BUNDLE OUTER DIAMETER IN INCH 0.625 INCH OUTER DIAMETER .625 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.062 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-625 MODEL
Datasheet
Description
POLYETHYLENE MATERIAL ULTRAVIOLET BLACK COLOR 250 FT 250 LENGTH IN FT 0.5 INCH MIN. BUNDLE OUTER DIAMETER 4.5 INCH MAX. BUNDLE OUTER DIAMETER .5 MIN. BUNDLE OUTER DIAMETER IN INCH 4.5 MAX. BUNDLE OUTER DIAMETER IN INCH 0.625 INCH OUTER DIAMETER .625 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.062 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap - 53091 - ALL-STATES, Inc.
St. Charles, IL, USA
Spiral Wrap
53091
Spiral Wrap 53091
POLYETHYLENE MATERIAL ULTRAVIOLET BLACK COLOR 250 FT 250 LENGTH IN FT 0.5 INCH MIN. BUNDLE OUTER DIAMETER 4.5 INCH MAX. BUNDLE OUTER DIAMETER .5 MIN. BUNDLE OUTER DIAMETER IN INCH 4.5 MAX. BUNDLE OUTER DIAMETER IN INCH 0.625 INCH OUTER DIAMETER .625 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.062 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-625 MODEL
  • POLYETHYLENE MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 250 FT
  • 250 LENGTH IN FT
  • 0.5 INCH MIN. BUNDLE OUTER DIAMETER
  • 4.5 INCH MAX. BUNDLE OUTER DIAMETER
  • .5 MIN. BUNDLE OUTER DIAMETER IN INCH
  • 4.5 MAX. BUNDLE OUTER DIAMETER IN INCH
  • 0.625 INCH OUTER DIAMETER
  • .625 OUTER DIAMETER IN INCH
  • 1 REEL STANDARD PACKAGE
  • 0.062 INCH WALL THICKNESS
  • ALL-STATES. BRAND
  • LENGTH IN FT - UOM FT
  • MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • OUTER DIAMETER IN INCH - UOM IN
  • SW-625 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 53091
Product Name Spiral Wrap
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 063833-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details