ALL-STATES, Inc. Spiral Wrap 53031

Description
POLYETHYLENE MATERIAL ULTRAVIOLET BLACK COLOR 500 FT 500 LENGTH IN FT 0.188 INCH MIN. BUNDLE OUTER DIAMETER 2 INCH MAX. BUNDLE OUTER DIAMETER .188 MIN. BUNDLE OUTER DIAMETER IN INCH 2 MAX. BUNDLE OUTER DIAMETER IN INCH 0.25 INCH OUTER DIAMETER .25 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.045 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-250H MODEL
Datasheet
Description
POLYETHYLENE MATERIAL ULTRAVIOLET BLACK COLOR 500 FT 500 LENGTH IN FT 0.188 INCH MIN. BUNDLE OUTER DIAMETER 2 INCH MAX. BUNDLE OUTER DIAMETER .188 MIN. BUNDLE OUTER DIAMETER IN INCH 2 MAX. BUNDLE OUTER DIAMETER IN INCH 0.25 INCH OUTER DIAMETER .25 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.045 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-250H MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap - 53031 - ALL-STATES, Inc.
St. Charles, IL, USA
Spiral Wrap
53031
Spiral Wrap 53031
POLYETHYLENE MATERIAL ULTRAVIOLET BLACK COLOR 500 FT 500 LENGTH IN FT 0.188 INCH MIN. BUNDLE OUTER DIAMETER 2 INCH MAX. BUNDLE OUTER DIAMETER .188 MIN. BUNDLE OUTER DIAMETER IN INCH 2 MAX. BUNDLE OUTER DIAMETER IN INCH 0.25 INCH OUTER DIAMETER .25 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.045 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-250H MODEL
  • POLYETHYLENE MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 500 FT
  • 500 LENGTH IN FT
  • 0.188 INCH MIN. BUNDLE OUTER DIAMETER
  • 2 INCH MAX. BUNDLE OUTER DIAMETER
  • .188 MIN. BUNDLE OUTER DIAMETER IN INCH
  • 2 MAX. BUNDLE OUTER DIAMETER IN INCH
  • 0.25 INCH OUTER DIAMETER
  • .25 OUTER DIAMETER IN INCH
  • 1 REEL STANDARD PACKAGE
  • 0.045 INCH WALL THICKNESS
  • ALL-STATES. BRAND
  • LENGTH IN FT - UOM FT
  • MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • OUTER DIAMETER IN INCH - UOM IN
  • SW-250H MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 53031
Product Name Spiral Wrap
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-04-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details