ALL-STATES, Inc. Spiral Wrap 52351

Description
NYLON MATERIAL ULTRAVIOLET BLACK COLOR 100 FT 100 LENGTH IN FT 0.625 INCH MIN. BUNDLE OUTER DIAMETER 5 INCH MAX. BUNDLE OUTER DIAMETER .625 MIN. BUNDLE OUTER DIAMETER IN INCH 5 MAX. BUNDLE OUTER DIAMETER IN INCH 0.75 INCH OUTER DIAMETER .75 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.032 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-750 MODEL
Datasheet
Description
NYLON MATERIAL ULTRAVIOLET BLACK COLOR 100 FT 100 LENGTH IN FT 0.625 INCH MIN. BUNDLE OUTER DIAMETER 5 INCH MAX. BUNDLE OUTER DIAMETER .625 MIN. BUNDLE OUTER DIAMETER IN INCH 5 MAX. BUNDLE OUTER DIAMETER IN INCH 0.75 INCH OUTER DIAMETER .75 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.032 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-750 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap - 52351 - ALL-STATES, Inc.
St. Charles, IL, USA
Spiral Wrap
52351
Spiral Wrap 52351
NYLON MATERIAL ULTRAVIOLET BLACK COLOR 100 FT 100 LENGTH IN FT 0.625 INCH MIN. BUNDLE OUTER DIAMETER 5 INCH MAX. BUNDLE OUTER DIAMETER .625 MIN. BUNDLE OUTER DIAMETER IN INCH 5 MAX. BUNDLE OUTER DIAMETER IN INCH 0.75 INCH OUTER DIAMETER .75 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.032 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-750 MODEL
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 100 FT
  • 100 LENGTH IN FT
  • 0.625 INCH MIN. BUNDLE OUTER DIAMETER
  • 5 INCH MAX. BUNDLE OUTER DIAMETER
  • .625 MIN. BUNDLE OUTER DIAMETER IN INCH
  • 5 MAX. BUNDLE OUTER DIAMETER IN INCH
  • 0.75 INCH OUTER DIAMETER
  • .75 OUTER DIAMETER IN INCH
  • 1 REEL STANDARD PACKAGE
  • 0.032 INCH WALL THICKNESS
  • ALL-STATES. BRAND
  • LENGTH IN FT - UOM FT
  • MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • OUTER DIAMETER IN INCH - UOM IN
  • SW-750 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 52351
Product Name Spiral Wrap
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Heat Shrink Tubing - 137447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2126 inch (5.4 mm)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details