ALL-STATES, Inc. Spiral Wrap 52340

Description
NYLON MATERIAL NATURAL COLOR 100 FT 100 LENGTH IN FT 0.5 INCH MIN. BUNDLE OUTER DIAMETER 4.5 INCH MAX. BUNDLE OUTER DIAMETER .5 MIN. BUNDLE OUTER DIAMETER IN INCH 4.5 MAX. BUNDLE OUTER DIAMETER IN INCH 0.625 INCH OUTER DIAMETER .625 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.032 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-625 MODEL
Datasheet
Description
NYLON MATERIAL NATURAL COLOR 100 FT 100 LENGTH IN FT 0.5 INCH MIN. BUNDLE OUTER DIAMETER 4.5 INCH MAX. BUNDLE OUTER DIAMETER .5 MIN. BUNDLE OUTER DIAMETER IN INCH 4.5 MAX. BUNDLE OUTER DIAMETER IN INCH 0.625 INCH OUTER DIAMETER .625 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.032 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap - 52340 - ALL-STATES, Inc.
St. Charles, IL, USA
Spiral Wrap
52340
Spiral Wrap 52340
NYLON MATERIAL NATURAL COLOR 100 FT 100 LENGTH IN FT 0.5 INCH MIN. BUNDLE OUTER DIAMETER 4.5 INCH MAX. BUNDLE OUTER DIAMETER .5 MIN. BUNDLE OUTER DIAMETER IN INCH 4.5 MAX. BUNDLE OUTER DIAMETER IN INCH 0.625 INCH OUTER DIAMETER .625 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.032 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-625 MODEL
  • NYLON MATERIAL
  • NATURAL COLOR
  • 100 FT
  • 100 LENGTH IN FT
  • 0.5 INCH MIN. BUNDLE OUTER DIAMETER
  • 4.5 INCH MAX. BUNDLE OUTER DIAMETER
  • .5 MIN. BUNDLE OUTER DIAMETER IN INCH
  • 4.5 MAX. BUNDLE OUTER DIAMETER IN INCH
  • 0.625 INCH OUTER DIAMETER
  • .625 OUTER DIAMETER IN INCH
  • 1 REEL STANDARD PACKAGE
  • 0.032 INCH WALL THICKNESS
  • ALL-STATES. BRAND
  • LENGTH IN FT - UOM FT
  • MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • OUTER DIAMETER IN INCH - UOM IN
  • SW-625 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 52340
Product Name Spiral Wrap
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-2000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/8-01-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details