ALL-STATES, Inc. Spiral Wrap 52251

Description
FLAME RETARDANT POLYETHYLENE MATERIAL ULTRAVIOLET BLACK COLOR 100 FT 100 LENGTH IN FT 0.375 INCH MIN. BUNDLE OUTER DIAMETER 4 INCH MAX. BUNDLE OUTER DIAMETER .375 MIN. BUNDLE OUTER DIAMETER IN INCH 4 MAX. BUNDLE OUTER DIAMETER IN INCH 0.5 INCH OUTER DIAMETER .5 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.062 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-500 MODEL
Datasheet
Description
FLAME RETARDANT POLYETHYLENE MATERIAL ULTRAVIOLET BLACK COLOR 100 FT 100 LENGTH IN FT 0.375 INCH MIN. BUNDLE OUTER DIAMETER 4 INCH MAX. BUNDLE OUTER DIAMETER .375 MIN. BUNDLE OUTER DIAMETER IN INCH 4 MAX. BUNDLE OUTER DIAMETER IN INCH 0.5 INCH OUTER DIAMETER .5 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.062 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap - 52251 - ALL-STATES, Inc.
St. Charles, IL, USA
Spiral Wrap
52251
Spiral Wrap 52251
FLAME RETARDANT POLYETHYLENE MATERIAL ULTRAVIOLET BLACK COLOR 100 FT 100 LENGTH IN FT 0.375 INCH MIN. BUNDLE OUTER DIAMETER 4 INCH MAX. BUNDLE OUTER DIAMETER .375 MIN. BUNDLE OUTER DIAMETER IN INCH 4 MAX. BUNDLE OUTER DIAMETER IN INCH 0.5 INCH OUTER DIAMETER .5 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.062 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-500 MODEL
  • FLAME RETARDANT POLYETHYLENE MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 100 FT
  • 100 LENGTH IN FT
  • 0.375 INCH MIN. BUNDLE OUTER DIAMETER
  • 4 INCH MAX. BUNDLE OUTER DIAMETER
  • .375 MIN. BUNDLE OUTER DIAMETER IN INCH
  • 4 MAX. BUNDLE OUTER DIAMETER IN INCH
  • 0.5 INCH OUTER DIAMETER
  • .5 OUTER DIAMETER IN INCH
  • 1 REEL STANDARD PACKAGE
  • 0.062 INCH WALL THICKNESS
  • ALL-STATES. BRAND
  • LENGTH IN FT - UOM FT
  • MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • OUTER DIAMETER IN INCH - UOM IN
  • SW-500 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 52251
Product Name Spiral Wrap
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 006977P007 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details