ALL-STATES, Inc. Spiral Wrap 52151

Description
POLYETHYLENE MATERIAL ULTRAVIOLET BLACK COLOR 75 FT 75 LENGTH IN FT 1.125 INCH MIN. BUNDLE OUTER DIAMETER 7 INCH MAX. BUNDLE OUTER DIAMETER 1.125 MIN. BUNDLE OUTER DIAMETER IN INCH 7 MAX. BUNDLE OUTER DIAMETER IN INCH 1.25 INCH OUTER DIAMETER 1.25 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.09 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-1250 MODEL
Datasheet
Description
POLYETHYLENE MATERIAL ULTRAVIOLET BLACK COLOR 75 FT 75 LENGTH IN FT 1.125 INCH MIN. BUNDLE OUTER DIAMETER 7 INCH MAX. BUNDLE OUTER DIAMETER 1.125 MIN. BUNDLE OUTER DIAMETER IN INCH 7 MAX. BUNDLE OUTER DIAMETER IN INCH 1.25 INCH OUTER DIAMETER 1.25 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.09 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-1250 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap - 52151 - ALL-STATES, Inc.
St. Charles, IL, USA
Spiral Wrap
52151
Spiral Wrap 52151
POLYETHYLENE MATERIAL ULTRAVIOLET BLACK COLOR 75 FT 75 LENGTH IN FT 1.125 INCH MIN. BUNDLE OUTER DIAMETER 7 INCH MAX. BUNDLE OUTER DIAMETER 1.125 MIN. BUNDLE OUTER DIAMETER IN INCH 7 MAX. BUNDLE OUTER DIAMETER IN INCH 1.25 INCH OUTER DIAMETER 1.25 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.09 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-1250 MODEL
  • POLYETHYLENE MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 75 FT
  • 75 LENGTH IN FT
  • 1.125 INCH MIN. BUNDLE OUTER DIAMETER
  • 7 INCH MAX. BUNDLE OUTER DIAMETER
  • 1.125 MIN. BUNDLE OUTER DIAMETER IN INCH
  • 7 MAX. BUNDLE OUTER DIAMETER IN INCH
  • 1.25 INCH OUTER DIAMETER
  • 1.25 OUTER DIAMETER IN INCH
  • 1 REEL STANDARD PACKAGE
  • 0.09 INCH WALL THICKNESS
  • ALL-STATES. BRAND
  • LENGTH IN FT - UOM FT
  • MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • OUTER DIAMETER IN INCH - UOM IN
  • SW-1250 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 52151
Product Name Spiral Wrap
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 024239-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details