ALL-STATES, Inc. Spiral Wrap 52100

Description
POLYETHYLENE MATERIAL NATURAL COLOR 100 FT 100 LENGTH IN FT 0.625 INCH MIN. BUNDLE OUTER DIAMETER 5 INCH MAX. BUNDLE OUTER DIAMETER .625 MIN. BUNDLE OUTER DIAMETER IN INCH 5 MAX. BUNDLE OUTER DIAMETER IN INCH 0.75 INCH OUTER DIAMETER .75 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.065 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-750 MODEL
Datasheet
Description
POLYETHYLENE MATERIAL NATURAL COLOR 100 FT 100 LENGTH IN FT 0.625 INCH MIN. BUNDLE OUTER DIAMETER 5 INCH MAX. BUNDLE OUTER DIAMETER .625 MIN. BUNDLE OUTER DIAMETER IN INCH 5 MAX. BUNDLE OUTER DIAMETER IN INCH 0.75 INCH OUTER DIAMETER .75 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.065 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-750 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap - 52100 - ALL-STATES, Inc.
St. Charles, IL, USA
Spiral Wrap
52100
Spiral Wrap 52100
POLYETHYLENE MATERIAL NATURAL COLOR 100 FT 100 LENGTH IN FT 0.625 INCH MIN. BUNDLE OUTER DIAMETER 5 INCH MAX. BUNDLE OUTER DIAMETER .625 MIN. BUNDLE OUTER DIAMETER IN INCH 5 MAX. BUNDLE OUTER DIAMETER IN INCH 0.75 INCH OUTER DIAMETER .75 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.065 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-750 MODEL
  • POLYETHYLENE MATERIAL
  • NATURAL COLOR
  • 100 FT
  • 100 LENGTH IN FT
  • 0.625 INCH MIN. BUNDLE OUTER DIAMETER
  • 5 INCH MAX. BUNDLE OUTER DIAMETER
  • .625 MIN. BUNDLE OUTER DIAMETER IN INCH
  • 5 MAX. BUNDLE OUTER DIAMETER IN INCH
  • 0.75 INCH OUTER DIAMETER
  • .75 OUTER DIAMETER IN INCH
  • 1 REEL STANDARD PACKAGE
  • 0.065 INCH WALL THICKNESS
  • ALL-STATES. BRAND
  • LENGTH IN FT - UOM FT
  • MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • OUTER DIAMETER IN INCH - UOM IN
  • SW-750 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 52100
Product Name Spiral Wrap
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Cable Sleeves - 1797010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1575 to 0.4331 inch (4 to 11 mm)
Length 984 inch (25000 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details