ALL-STATES, Inc. Spiral Wrap 52080

Description
POLYETHYLENE MATERIAL NATURAL COLOR 100 FT 100 LENGTH IN FT 0.5 INCH MIN. BUNDLE OUTER DIAMETER 4.5 INCH MAX. BUNDLE OUTER DIAMETER .5 MIN. BUNDLE OUTER DIAMETER IN INCH 4.5 MAX. BUNDLE OUTER DIAMETER IN INCH 0.625 INCH OUTER DIAMETER .625 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.062 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-625 MODEL
Datasheet
Description
POLYETHYLENE MATERIAL NATURAL COLOR 100 FT 100 LENGTH IN FT 0.5 INCH MIN. BUNDLE OUTER DIAMETER 4.5 INCH MAX. BUNDLE OUTER DIAMETER .5 MIN. BUNDLE OUTER DIAMETER IN INCH 4.5 MAX. BUNDLE OUTER DIAMETER IN INCH 0.625 INCH OUTER DIAMETER .625 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.062 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap - 52080 - ALL-STATES, Inc.
St. Charles, IL, USA
Spiral Wrap
52080
Spiral Wrap 52080
POLYETHYLENE MATERIAL NATURAL COLOR 100 FT 100 LENGTH IN FT 0.5 INCH MIN. BUNDLE OUTER DIAMETER 4.5 INCH MAX. BUNDLE OUTER DIAMETER .5 MIN. BUNDLE OUTER DIAMETER IN INCH 4.5 MAX. BUNDLE OUTER DIAMETER IN INCH 0.625 INCH OUTER DIAMETER .625 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.062 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-625 MODEL
  • POLYETHYLENE MATERIAL
  • NATURAL COLOR
  • 100 FT
  • 100 LENGTH IN FT
  • 0.5 INCH MIN. BUNDLE OUTER DIAMETER
  • 4.5 INCH MAX. BUNDLE OUTER DIAMETER
  • .5 MIN. BUNDLE OUTER DIAMETER IN INCH
  • 4.5 MAX. BUNDLE OUTER DIAMETER IN INCH
  • 0.625 INCH OUTER DIAMETER
  • .625 OUTER DIAMETER IN INCH
  • 1 REEL STANDARD PACKAGE
  • 0.062 INCH WALL THICKNESS
  • ALL-STATES. BRAND
  • LENGTH IN FT - UOM FT
  • MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • OUTER DIAMETER IN INCH - UOM IN
  • SW-625 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 52080
Product Name Spiral Wrap
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 023173-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details