ALL-STATES, Inc. Individual Cable Tubing 50586

Description
HEAT TYPE BLUE COLOR 4 FT 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 0.025 INCH THICKNESS RAP-TIGHT. BRAND PACKAGING TYPE DISK HSTDP-375 MODEL
Datasheet
Description
HEAT TYPE BLUE COLOR 4 FT 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 0.025 INCH THICKNESS RAP-TIGHT. BRAND PACKAGING TYPE DISK HSTDP-375 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 50586 - ALL-STATES, Inc.
St. Charles, IL, USA
Individual Cable Tubing
50586
Individual Cable Tubing 50586
HEAT TYPE BLUE COLOR 4 FT 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 0.025 INCH THICKNESS RAP-TIGHT. BRAND PACKAGING TYPE DISK HSTDP-375 MODEL
  • HEAT TYPE
  • BLUE COLOR
  • 4 FT
  • 0.375 INCH MIN. EXPANDED DIAMETER
  • 0.187 INCH MAX. RECOVERED DIAMETER
  • 0.025 INCH THICKNESS
  • RAP-TIGHT. BRAND
  • PACKAGING TYPE DISK
  • HSTDP-375 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 50586
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Heat Shrink Tubing - 2672348 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3740 inch (9.5 mm)
View Details