ALL-STATES, Inc. Individual Cable Tubing 50540

Description
HEAT TYPE BLACK COLOR 4 FT 0.187 INCH MIN. EXPANDED DIAMETER 0.093 INCH MAX. RECOVERED DIAMETER 0.02 INCH THICKNESS RAP-TIGHT. BRAND PACKAGING TYPE DISK HSTDP-187 MODEL
Datasheet
Description
HEAT TYPE BLACK COLOR 4 FT 0.187 INCH MIN. EXPANDED DIAMETER 0.093 INCH MAX. RECOVERED DIAMETER 0.02 INCH THICKNESS RAP-TIGHT. BRAND PACKAGING TYPE DISK HSTDP-187 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 50540 - ALL-STATES, Inc.
St. Charles, IL, USA
Individual Cable Tubing
50540
Individual Cable Tubing 50540
HEAT TYPE BLACK COLOR 4 FT 0.187 INCH MIN. EXPANDED DIAMETER 0.093 INCH MAX. RECOVERED DIAMETER 0.02 INCH THICKNESS RAP-TIGHT. BRAND PACKAGING TYPE DISK HSTDP-187 MODEL
  • HEAT TYPE
  • BLACK COLOR
  • 4 FT
  • 0.187 INCH MIN. EXPANDED DIAMETER
  • 0.093 INCH MAX. RECOVERED DIAMETER
  • 0.02 INCH THICKNESS
  • RAP-TIGHT. BRAND
  • PACKAGING TYPE DISK
  • HSTDP-187 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 50540
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-11.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-01-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details