ALL-STATES, Inc. Individual Cable Tubing 50506

Description
HEAT TYPE BLUE COLOR 4 FT 0.093 INCH MIN. EXPANDED DIAMETER 0.046 INCH MAX. RECOVERED DIAMETER 0.02 INCH THICKNESS RAP-TIGHT. BRAND PACKAGING TYPE DISK HSTDP-093 MODEL
Datasheet
Description
HEAT TYPE BLUE COLOR 4 FT 0.093 INCH MIN. EXPANDED DIAMETER 0.046 INCH MAX. RECOVERED DIAMETER 0.02 INCH THICKNESS RAP-TIGHT. BRAND PACKAGING TYPE DISK HSTDP-093 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 50506 - ALL-STATES, Inc.
St. Charles, IL, USA
Individual Cable Tubing
50506
Individual Cable Tubing 50506
HEAT TYPE BLUE COLOR 4 FT 0.093 INCH MIN. EXPANDED DIAMETER 0.046 INCH MAX. RECOVERED DIAMETER 0.02 INCH THICKNESS RAP-TIGHT. BRAND PACKAGING TYPE DISK HSTDP-093 MODEL
  • HEAT TYPE
  • BLUE COLOR
  • 4 FT
  • 0.093 INCH MIN. EXPANDED DIAMETER
  • 0.046 INCH MAX. RECOVERED DIAMETER
  • 0.02 INCH THICKNESS
  • RAP-TIGHT. BRAND
  • PACKAGING TYPE DISK
  • HSTDP-093 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 50506
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1-01-SS30M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details