ALL-STATES, Inc. Individual Cable Tubing 50500

Description
HEAT TYPE BLACK COLOR 4 FT 0.093 INCH MIN. EXPANDED DIAMETER 0.046 INCH MAX. RECOVERED DIAMETER 0.02 INCH THICKNESS RAP-TIGHT. BRAND PACKAGING TYPE DISK HSTDP-093 MODEL
Datasheet
Description
HEAT TYPE BLACK COLOR 4 FT 0.093 INCH MIN. EXPANDED DIAMETER 0.046 INCH MAX. RECOVERED DIAMETER 0.02 INCH THICKNESS RAP-TIGHT. BRAND PACKAGING TYPE DISK HSTDP-093 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 50500 - ALL-STATES, Inc.
St. Charles, IL, USA
Individual Cable Tubing
50500
Individual Cable Tubing 50500
HEAT TYPE BLACK COLOR 4 FT 0.093 INCH MIN. EXPANDED DIAMETER 0.046 INCH MAX. RECOVERED DIAMETER 0.02 INCH THICKNESS RAP-TIGHT. BRAND PACKAGING TYPE DISK HSTDP-093 MODEL
  • HEAT TYPE
  • BLACK COLOR
  • 4 FT
  • 0.093 INCH MIN. EXPANDED DIAMETER
  • 0.046 INCH MAX. RECOVERED DIAMETER
  • 0.02 INCH THICKNESS
  • RAP-TIGHT. BRAND
  • PACKAGING TYPE DISK
  • HSTDP-093 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 50500
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Heat Shrink Tubing - 2417602 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details