ALL-STATES, Inc. Velcro Cable Tie 45893

Description
VELCRO PLENUM STRIP TYPE BLACK COLOR 12 INCH 1 INCH UL APPROVAL 75 PER ROLL STANDARD PACKAGE 75 LB TENSILE STRENGTH 3.2 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTSAH-812-75 MODEL
Description
VELCRO PLENUM STRIP TYPE BLACK COLOR 12 INCH 1 INCH UL APPROVAL 75 PER ROLL STANDARD PACKAGE 75 LB TENSILE STRENGTH 3.2 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTSAH-812-75 MODEL

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45893 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45893
Velcro Cable Tie 45893
VELCRO PLENUM STRIP TYPE BLACK COLOR 12 INCH 1 INCH UL APPROVAL 75 PER ROLL STANDARD PACKAGE 75 LB TENSILE STRENGTH 3.2 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTSAH-812-75 MODEL
  • VELCRO PLENUM STRIP TYPE
  • BLACK COLOR
  • 12 INCH
  • 1 INCH
  • UL APPROVAL
  • 75 PER ROLL STANDARD PACKAGE
  • 75 LB TENSILE STRENGTH
  • 3.2 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VTSAH-812-75 MODEL
Supplier's Site

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45893
Product Name Velcro Cable Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details