ALL-STATES, Inc. Velcro Cable Tie 45852

Description
VELCRO TIE WITH SLOTTED HEAD TYPE RED COLOR 12 INCH 1 INCH 10 PER ROLL STANDARD PACKAGE 75 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-812 MODEL
Description
VELCRO TIE WITH SLOTTED HEAD TYPE RED COLOR 12 INCH 1 INCH 10 PER ROLL STANDARD PACKAGE 75 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-812 MODEL

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45852 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45852
Velcro Cable Tie 45852
VELCRO TIE WITH SLOTTED HEAD TYPE RED COLOR 12 INCH 1 INCH 10 PER ROLL STANDARD PACKAGE 75 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-812 MODEL
  • VELCRO TIE WITH SLOTTED HEAD TYPE
  • RED COLOR
  • 12 INCH
  • 1 INCH
  • 10 PER ROLL STANDARD PACKAGE
  • 75 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VTL-812 MODEL
Supplier's Site

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45852
Product Name Velcro Cable Tie
Color RED
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details