ALL-STATES, Inc. Velcro Cable Tie 45732

Description
VELCRO TIE WITH SLOTTED HEAD TYPE RED COLOR 5 INCH 0.75 INCH 10 PER ROLL STANDARD PACKAGE 50 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-605 MODEL
Description
VELCRO TIE WITH SLOTTED HEAD TYPE RED COLOR 5 INCH 0.75 INCH 10 PER ROLL STANDARD PACKAGE 50 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-605 MODEL

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45732 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45732
Velcro Cable Tie 45732
VELCRO TIE WITH SLOTTED HEAD TYPE RED COLOR 5 INCH 0.75 INCH 10 PER ROLL STANDARD PACKAGE 50 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-605 MODEL
  • VELCRO TIE WITH SLOTTED HEAD TYPE
  • RED COLOR
  • 5 INCH
  • 0.75 INCH
  • 10 PER ROLL STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VTL-605 MODEL
Supplier's Site

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45732
Product Name Velcro Cable Tie
Color RED
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 2-160968-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 5.28 inch (134 mm)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details