ALL-STATES, Inc. Cable Tie Strap/Clamp 24100

Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 30000 PER CARTON STANDARD PACKAGE 0.115 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 2-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 30000 PER CARTON STANDARD PACKAGE 0.115 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 2-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 24100 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
24100
Cable Tie Strap/Clamp 24100
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 30000 PER CARTON STANDARD PACKAGE 0.115 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 2-HN MODEL
  • CABLE CLAMP TYPE
  • FIRE RETARDANT NYLON 66 MATERIAL
  • CHALK WHITE COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 30000 PER CARTON STANDARD PACKAGE
  • 0.115 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 2-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 24100
Product Name Cable Tie Strap/Clamp
Diameter 0.115 inch (2.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2414776 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.370 inch (9.4 mm)
View Details
Half Cable Clamp - 8151 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details