ALL-STATES, Inc. Circuit Board Support 22170

Description
CIRCUIT BOARD TO CHASSIS TYPE PUSH IN MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.16 INCH (CIRCUIT BOARD), 0.19 INCH (CHASSIS) MOUNTING HOLE SIZE 0.38 INCH MOUNTING DEPTH 0.062 INCH (CIRCUIT BOARD), 0.07 INCH (CHASSIS) CIRCUIT BOARD THICKNES ALL-STATES[R] BRAND S-6L MODEL
Datasheet
Description
CIRCUIT BOARD TO CHASSIS TYPE PUSH IN MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.16 INCH (CIRCUIT BOARD), 0.19 INCH (CHASSIS) MOUNTING HOLE SIZE 0.38 INCH MOUNTING DEPTH 0.062 INCH (CIRCUIT BOARD), 0.07 INCH (CHASSIS) CIRCUIT BOARD THICKNES ALL-STATES[R] BRAND S-6L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Support - 22170 - ALL-STATES, Inc.
St. Charles, IL, USA
Circuit Board Support
22170
Circuit Board Support 22170
CIRCUIT BOARD TO CHASSIS TYPE PUSH IN MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.16 INCH (CIRCUIT BOARD), 0.19 INCH (CHASSIS) MOUNTING HOLE SIZE 0.38 INCH MOUNTING DEPTH 0.062 INCH (CIRCUIT BOARD), 0.07 INCH (CHASSIS) CIRCUIT BOARD THICKNES ALL-STATES[R] BRAND S-6L MODEL
  • CIRCUIT BOARD TO CHASSIS TYPE
  • PUSH IN MOUNTING
  • 15000 PER CARTON STANDARD PACKAGE
  • 0.16 INCH (CIRCUIT BOARD), 0.19 INCH (CHASSIS) MOUNTING HOLE SIZE
  • 0.38 INCH MOUNTING DEPTH
  • 0.062 INCH (CIRCUIT BOARD), 0.07 INCH (CHASSIS) CIRCUIT BOARD THICKNES
  • ALL-STATES[R] BRAND
  • S-6L MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 22170
Product Name Circuit Board Support
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details