ALL-STATES, Inc. Cable Tie Strap/Clamp 21882

Description
U CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.171 INCH DIA HOLE, ADHESIVE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.5 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-UR MODEL
Datasheet
Description
U CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.171 INCH DIA HOLE, ADHESIVE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.5 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-UR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21882 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21882
Cable Tie Strap/Clamp 21882
U CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.171 INCH DIA HOLE, ADHESIVE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.5 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-UR MODEL
  • U CABLE CLAMP TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 0.5 INCH
  • 0.171 INCH DIA HOLE, ADHESIVE MOUNTING
  • 1000 PER CARTON STANDARD PACKAGE
  • 0.5 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 8-UR MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21882
Product Name Cable Tie Strap/Clamp
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7630 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.437 inch (11.1 mm)
View Details
3 suppliers
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
Powerpole ® Pak 9-10 Position Hardware and Cable Clamp - 115G4 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details