ALL-STATES, Inc. Cable Tie Strap/Clamp 21670

Description
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 3000 PER CARTON STANDARD PACKAGE 1.35 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 22-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 3000 PER CARTON STANDARD PACKAGE 1.35 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 22-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21670 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21670
Cable Tie Strap/Clamp 21670
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 3000 PER CARTON STANDARD PACKAGE 1.35 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 22-HN MODEL
  • CABLE CLAMP TYPE
  • POLYPROPYLENE MATERIAL
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 3000 PER CARTON STANDARD PACKAGE
  • 1.35 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 22-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21670
Product Name Cable Tie Strap/Clamp
Material POLYPROPYLENE
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308272-7 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Steel Cable Clamp - 8105 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
4 suppliers
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details