ALL-STATES, Inc. Cable Tie Strap/Clamp 21409

Description
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.115 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 2-LN MODEL
Datasheet
Description
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.115 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 2-LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21409 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21409
Cable Tie Strap/Clamp 21409
CABLE CLAMP TYPE POLYPROPYLENE MATERIAL 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.115 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 2-LN MODEL
  • CABLE CLAMP TYPE
  • POLYPROPYLENE MATERIAL
  • 0.375 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 1000 PER CARTON STANDARD PACKAGE
  • 0.115 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 2-LN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21409
Product Name Cable Tie Strap/Clamp
Material POLYPROPYLENE
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Powerpole ® 15/45 Mounting Clamp 2 or 4 pole - 1462G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Nylon Cable Clamp - 7639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.125 inch (28.57 mm)
View Details
3 suppliers