ALL-STATES, Inc. Cable Tie Strap/Clamp 21038

Description
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.297 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 5-LN MODEL
Datasheet
Description
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.297 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 5-LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21038 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21038
Cable Tie Strap/Clamp 21038
CABLE CLAMP TYPE WEATHER RESISTANT NYLON MATERIAL UV BLACK COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.297 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND APPLICATION OUTDOOR 5-LN MODEL
  • CABLE CLAMP TYPE
  • WEATHER RESISTANT NYLON MATERIAL
  • UV BLACK COLOR
  • 0.375 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 1000 PER CARTON STANDARD PACKAGE
  • 0.297 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • APPLICATION OUTDOOR
  • 5-LN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21038
Product Name Cable Tie Strap/Clamp
Diameter 0.297 inch (7.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 102551 - RS Components, Ltd.
Specs
Material Polyamide 66
Diameter 0.311 inch (7.9 mm)
View Details
Insulated Cable Clamp - 8124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details