Description
BEADED TYPE
POLYETHYLENE MATERIAL
NATURAL COLOR
5 INCH
5 LENGTH IN INCH
0.09 INCH
UL APPROVAL
1000 STANDARD PACKAGE
10 LB TENSILE STRENGTH
1.38 INCH BUNDLE DIAMETER
POLYETHYLENE CLIP MATERIAL
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
BT-5PE MODEL