ALL-STATES, Inc. Standard Tie 16688

Description
ONE PIECE, STOPPER TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 8.25 INCH 8.25 LENGTH IN INCH 0.135 INCH 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTST-508 MODEL
Datasheet
Description
ONE PIECE, STOPPER TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 8.25 INCH 8.25 LENGTH IN INCH 0.135 INCH 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTST-508 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 16688 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
16688
Standard Tie 16688
ONE PIECE, STOPPER TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 8.25 INCH 8.25 LENGTH IN INCH 0.135 INCH 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTST-508 MODEL
  • ONE PIECE, STOPPER TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 8.25 INCH
  • 8.25 LENGTH IN INCH
  • 0.135 INCH
  • 100 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTST-508 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 16688
Product Name Standard Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Markers - 484-CM-SCE-TP-1/4-4H-4-ND - DigiKey
Specs
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
3 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details