SINGLE, VERTICAL FLAG TYPE
NYLON MATERIAL
NATURAL COLOR
8 INCH
8 LENGTH IN INCH
0.187 INCH
500 STANDARD PACKAGE
50 LB TENSILE STRENGTH
1.75 INCH BUNDLE DIAMETER
1.2 INCH W X 0.5 INCH H MARKING PAD SIZE
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
RTID-675 MODEL
ALL-STATES, Inc.
Done
Datasheet
Description
SINGLE, VERTICAL FLAG TYPE
NYLON MATERIAL
NATURAL COLOR
8 INCH
8 LENGTH IN INCH
0.187 INCH
500 STANDARD PACKAGE
50 LB TENSILE STRENGTH
1.75 INCH BUNDLE DIAMETER
1.2 INCH W X 0.5 INCH H MARKING PAD SIZE
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
RTID-675 MODEL
SINGLE, VERTICAL FLAG TYPE
NYLON MATERIAL
NATURAL COLOR
8 INCH
8 LENGTH IN INCH
0.187 INCH
500 STANDARD PACKAGE
50 LB TENSILE STRENGTH
1.75 INCH BUNDLE DIAMETER
1.2 INCH W X 0.5 INCH H MARKING PAD SIZE
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
RTID-675 MODEL