ALL-STATES, Inc. Double Loop Cable Tie 13708

Description
NYLON MATERIAL ULTRAVIOLET BLACK COLOR 8 INCH 0.187 INCH 0.055 INCH THICKNESS 500 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND RTDL-675 MODEL
Datasheet
Description
NYLON MATERIAL ULTRAVIOLET BLACK COLOR 8 INCH 0.187 INCH 0.055 INCH THICKNESS 500 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND RTDL-675 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Loop Cable Tie - 13708 - ALL-STATES, Inc.
St. Charles, IL, USA
Double Loop Cable Tie
13708
Double Loop Cable Tie 13708
NYLON MATERIAL ULTRAVIOLET BLACK COLOR 8 INCH 0.187 INCH 0.055 INCH THICKNESS 500 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND RTDL-675 MODEL
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 8 INCH
  • 0.187 INCH
  • 0.055 INCH THICKNESS
  • 500 PER CARTON STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1.75 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • RTDL-675 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 13708
Product Name Double Loop Cable Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details