Description
ONE PIECE TYPE
HEAT STABILIZED NYLON MATERIAL
BLACK COLOR
7.5 INCH
7.5 LENGTH IN INCH
0.19 INCH
100 STANDARD PACKAGE
50 LB TENSILE STRENGTH
1.75 INCH BUNDLE DIAMETER
HEAT STABILIZED NYLON CLIP MATERIAL
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
RT-675 MODEL