ALL-STATES, Inc. Standard Tie 11062

Description
ONE PIECE TYPE HEAT STABILIZED NYLON MATERIAL BLACK COLOR 7.5 INCH 7.5 LENGTH IN INCH 0.19 INCH 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER HEAT STABILIZED NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-675 MODEL
Datasheet
Description
ONE PIECE TYPE HEAT STABILIZED NYLON MATERIAL BLACK COLOR 7.5 INCH 7.5 LENGTH IN INCH 0.19 INCH 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER HEAT STABILIZED NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-675 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 11062 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
11062
Standard Tie 11062
ONE PIECE TYPE HEAT STABILIZED NYLON MATERIAL BLACK COLOR 7.5 INCH 7.5 LENGTH IN INCH 0.19 INCH 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER HEAT STABILIZED NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-675 MODEL
  • ONE PIECE TYPE
  • HEAT STABILIZED NYLON MATERIAL
  • BLACK COLOR
  • 7.5 INCH
  • 7.5 LENGTH IN INCH
  • 0.19 INCH
  • 1000 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1.75 INCH BUNDLE DIAMETER
  • HEAT STABILIZED NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-675 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 11062
Product Name Standard Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details