ALL-STATES, Inc. Standard Tie 10850

Description
ONE PIECE TYPE NYLON MATERIAL BLUE COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.135 INCH 500 STANDARD PACKAGE 40 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-514 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL BLUE COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.135 INCH 500 STANDARD PACKAGE 40 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-514 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10850 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10850
Standard Tie 10850
ONE PIECE TYPE NYLON MATERIAL BLUE COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.135 INCH 500 STANDARD PACKAGE 40 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-514 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • BLUE COLOR
  • 14.5 INCH
  • 14.5 LENGTH IN INCH
  • 0.135 INCH
  • 500 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-514 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10850
Product Name Standard Tie
Color BLUE
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers