All-Spec Industries Static Awareness "Contents Static-Sensitive", 1-7/8 x 2-1/2" #TM7102

Description
The 3M 7102 is a roll of 1-7/8" x 2-1/2" static awareness labels. 3M 7102 Features: Ideal for letting personnel know that contents of bag, box, or other carrier are static sensitive Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 1-7/8" x 2-1/2" Quantity of labels per roll: 500 Roll core size: 3" diameter Label Verbage: Attention Contents Static-Sensitive Handling Precautions Required
Description
The 3M 7102 is a roll of 1-7/8" x 2-1/2" static awareness labels. 3M 7102 Features: Ideal for letting personnel know that contents of bag, box, or other carrier are static sensitive Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 1-7/8" x 2-1/2" Quantity of labels per roll: 500 Roll core size: 3" diameter Label Verbage: Attention Contents Static-Sensitive Handling Precautions Required

Suppliers

Company
Product
Description
Supplier Links
Static Awareness
Wilmington, NC, USA
Static Awareness "Contents Static-Sensitive", 1-7/8 x 2-1/2"
#TM7102
Static Awareness "Contents Static-Sensitive", 1-7/8 x 2-1/2" #TM7102
The 3M 7102 is a roll of 1-7/8" x 2-1/2" static awareness labels. 3M 7102 Features: Ideal for letting personnel know that contents of bag, box, or other carrier are static sensitive Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 1-7/8" x 2-1/2" Quantity of labels per roll: 500 Roll core size: 3" diameter Label Verbage: Attention Contents Static-Sensitive Handling Precautions Required

The 3M 7102 is a roll of 1-7/8" x 2-1/2" static awareness labels.

3M 7102 Features:

  • Ideal for letting personnel know that contents of bag, box, or other carrier are static sensitive
  • Generates less than 50 volts when removed from roll
  • Color: Yellow label with black print
  • Label size: 1-7/8" x 2-1/2"
  • Quantity of labels per roll: 500
  • Roll core size: 3" diameter

Label Verbage:
Attention Contents Static-Sensitive Handling Precautions Required

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Safety Labels and Signs
Product Number #TM7102
Product Name Static Awareness "Contents Static-Sensitive", 1-7/8 x 2-1/2"
Safety / Warning Type Caution Sensitive Devices
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Features Adhesive Backed
View Details