All-Spec Industries Static Sensitive Devices & Reusable Container 1-7/8 x 2-1/2" #TM7101

Description
The 3M 7101 is a roll of 1-7/8" x 2-1/2" static awareness labels for reusable containers. 3M 7101 Features: Indicates that the contents of bag, box, or other carrier are static sensitive Indicates that the bag, box, or other carrier is resuable Generates less than 50 volts when removed from roll Color: Orange label with black print Label size: 1-7/8" x 2-1/2" Quantity of labels per roll: 500 Roll core size: 3" diameter Label Verbage: Attention Static-Sensitive Devices Handle Only at Static-Safe Workstations Reusable Container Do Not Destroy
Description
The 3M 7101 is a roll of 1-7/8" x 2-1/2" static awareness labels for reusable containers. 3M 7101 Features: Indicates that the contents of bag, box, or other carrier are static sensitive Indicates that the bag, box, or other carrier is resuable Generates less than 50 volts when removed from roll Color: Orange label with black print Label size: 1-7/8" x 2-1/2" Quantity of labels per roll: 500 Roll core size: 3" diameter Label Verbage: Attention Static-Sensitive Devices Handle Only at Static-Safe Workstations Reusable Container Do Not Destroy

Suppliers

Company
Product
Description
Supplier Links
Static Sensitive Devices & Reusable Container 1-7/8 x 2-1/2
Wilmington, NC, USA
Static Sensitive Devices & Reusable Container 1-7/8 x 2-1/2"
#TM7101
Static Sensitive Devices & Reusable Container 1-7/8 x 2-1/2" #TM7101
The 3M 7101 is a roll of 1-7/8" x 2-1/2" static awareness labels for reusable containers. 3M 7101 Features: Indicates that the contents of bag, box, or other carrier are static sensitive Indicates that the bag, box, or other carrier is resuable Generates less than 50 volts when removed from roll Color: Orange label with black print Label size: 1-7/8" x 2-1/2" Quantity of labels per roll: 500 Roll core size: 3" diameter Label Verbage: Attention Static-Sensitive Devices Handle Only at Static-Safe Workstations Reusable Container Do Not Destroy

The 3M 7101 is a roll of 1-7/8" x 2-1/2" static awareness labels for reusable containers.

3M 7101 Features:

  • Indicates that the contents of bag, box, or other carrier are static sensitive
  • Indicates that the bag, box, or other carrier is resuable
  • Generates less than 50 volts when removed from roll
  • Color: Orange label with black print
  • Label size: 1-7/8" x 2-1/2"
  • Quantity of labels per roll: 500
  • Roll core size: 3" diameter

Label Verbage:
Attention Static-Sensitive Devices Handle Only at Static-Safe Workstations Reusable Container Do Not Destroy

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Safety Labels and Signs
Product Number #TM7101
Product Name Static Sensitive Devices & Reusable Container 1-7/8 x 2-1/2"
Safety / Warning Type Static Sensitive Devices
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 4935297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details