All-Spec Industries Velcro Heel Ground GRD7087R

Description
The All-Spec GRD7087R is a premium quality orange heel ground with a heavy duty extra wide heel cup to provide additional surface area for grounding to the floor. All-Spec GRD7087R Features: High visibility orange color allows for easy verification that heel grounds are being worn Stretch velcro loop material offers supreme comfort and adjustability Lined heel cup increases durability on this heavy duty premium heel ground Wide heel cup is flexible for comfort and provides a greater surface area for better floor contact Embedded 1-megohm resistor Length of strap: 16.5" Color: Orange
Description
The All-Spec GRD7087R is a premium quality orange heel ground with a heavy duty extra wide heel cup to provide additional surface area for grounding to the floor. All-Spec GRD7087R Features: High visibility orange color allows for easy verification that heel grounds are being worn Stretch velcro loop material offers supreme comfort and adjustability Lined heel cup increases durability on this heavy duty premium heel ground Wide heel cup is flexible for comfort and provides a greater surface area for better floor contact Embedded 1-megohm resistor Length of strap: 16.5" Color: Orange

Suppliers

Company
Product
Description
Supplier Links
Velcro Heel Ground - GRD7087R - All-Spec Industries
Wilmington, NC, USA
Velcro Heel Ground
GRD7087R
Velcro Heel Ground GRD7087R
The All-Spec GRD7087R is a premium quality orange heel ground with a heavy duty extra wide heel cup to provide additional surface area for grounding to the floor. All-Spec GRD7087R Features: High visibility orange color allows for easy verification that heel grounds are being worn Stretch velcro loop material offers supreme comfort and adjustability Lined heel cup increases durability on this heavy duty premium heel ground Wide heel cup is flexible for comfort and provides a greater surface area for better floor contact Embedded 1-megohm resistor Length of strap: 16.5" Color: Orange

The All-Spec GRD7087R is a premium quality orange heel ground with a heavy duty extra wide heel cup to provide additional surface area for grounding to the floor.

All-Spec GRD7087R Features:

  • High visibility orange color allows for easy verification that heel grounds are being worn
  • Stretch velcro loop material offers supreme comfort and adjustability
  • Lined heel cup increases durability on this heavy duty premium heel ground
  • Wide heel cup is flexible for comfort and provides a greater surface area for better floor contact
  • Embedded 1-megohm resistor
  • Length of strap: 16.5"
  • Color: Orange
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Wire, Cable, and Connector Tools
Product Number GRD7087R
Product Name Velcro Heel Ground
Tool Type ESD Wrist / Footwear Strap
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 1920-CRIMPITF6GYRA-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
1310G8 Die and Locator Hand Tool Kit - 1310G8 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Insertion & Extraction Tools - 1-1579007-4 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
3 suppliers