The GRD444R features a push button clasp that reduces the time and effort needed to put on grounders. Adjust the strap and then just "click-and-go". The clasp "remembers" the last strap adjustment. The soft, elastic nylon strap is more comfortable than velcro. Fits boots and cross trainers. UL listed. Meets the requirements of ANSI/ESD S-20.20, EIA 625, MIL-STD-1686, and MIL-HDBK-263. Specifications:
Resistor: 1 megohm
Color: Black
Ribbon: Multi-strand, carbon suffused nylon on polyester, sewn in sinusoidal patten to provide side to side conductivity.
Elastic strap: 3/4"
Length of Strap: 23"
Sole Interior: Non-marking
Sole Exterior: <105
The GRD444R features a push button clasp that reduces the time and effort needed to put on grounders. Adjust the strap and then just "click-and-go". The clasp "remembers" the last strap adjustment. The soft, elastic nylon strap is more comfortable than velcro. Fits boots and cross trainers. UL listed. Meets the requirements of ANSI/ESD S-20.20, EIA 625, MIL-STD-1686, and MIL-HDBK-263.
Specifications:
- Resistor: 1 megohm
- Color: Black
- Ribbon: Multi-strand, carbon suffused nylon on polyester, sewn in sinusoidal patten to provide side to side conductivity.
- Elastic strap: 3/4"
- Length of Strap: 23"
- Sole Interior: Non-marking
- Sole Exterior: <105