The All-Spec GL679-M is a pack of soft ESD-safe nitrile disposable gloves. Priced per bag of 100.
All-Spec GL679-M Features:
Nitrile material reduces hand fatigue caused by elastometric stress
Greater puncture resistance than natural rubber and vinyl disposables of comparable thickness
Powder-free
Resistivity 1010 ohms/sq.
Size: medium
Length: 9"
Thickness: 4 mil
Color: Blue
Quantity per pack: 100
The All-Spec GL679-M is a pack of soft ESD-safe nitrile disposable gloves.
Priced per bag of 100.
All-Spec GL679-M Features:
- Nitrile material reduces hand fatigue caused by elastometric stress
- Greater puncture resistance than natural rubber and vinyl disposables of comparable thickness
- Powder-free
- Resistivity 1010 ohms/sq.
- Size: medium
- Length: 9"
- Thickness: 4 mil
- Color: Blue
- Quantity per pack: 100