All-Spec Industries ESD-Safe Textured Nitrile 4mil Blue GL679-L

Description
The All-Spec GL679-L is a pack of soft ESD-safe nitrile disposable gloves. Priced per bag of 100. All-Spec GL679-L Features: Nitrile material reduces hand fatigue caused by elastometric stress Greater puncture resistance than natural rubber and vinyl disposables of comparable thickness Powder-free Resistivity 1010 ohms/sq. Size: large Length: 9" Thickness: 4 mil Color: Blue Quantity per pack: 100
Description
The All-Spec GL679-L is a pack of soft ESD-safe nitrile disposable gloves. Priced per bag of 100. All-Spec GL679-L Features: Nitrile material reduces hand fatigue caused by elastometric stress Greater puncture resistance than natural rubber and vinyl disposables of comparable thickness Powder-free Resistivity 1010 ohms/sq. Size: large Length: 9" Thickness: 4 mil Color: Blue Quantity per pack: 100

Suppliers

Company
Product
Description
Supplier Links
ESD-Safe Textured Nitrile 4mil Blue - GL679-L - All-Spec Industries
Wilmington, NC, USA
ESD-Safe Textured Nitrile 4mil Blue
GL679-L
ESD-Safe Textured Nitrile 4mil Blue GL679-L
The All-Spec GL679-L is a pack of soft ESD-safe nitrile disposable gloves. Priced per bag of 100. All-Spec GL679-L Features: Nitrile material reduces hand fatigue caused by elastometric stress Greater puncture resistance than natural rubber and vinyl disposables of comparable thickness Powder-free Resistivity 1010 ohms/sq. Size: large Length: 9" Thickness: 4 mil Color: Blue Quantity per pack: 100

The All-Spec GL679-L is a pack of soft ESD-safe nitrile disposable gloves.
Priced per bag of 100.

All-Spec GL679-L Features:

  • Nitrile material reduces hand fatigue caused by elastometric stress
  • Greater puncture resistance than natural rubber and vinyl disposables of comparable thickness
  • Powder-free
  • Resistivity 1010 ohms/sq.
  • Size: large
  • Length: 9"
  • Thickness: 4 mil
  • Color: Blue
  • Quantity per pack: 100
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Safety Clothing
Product Number GL679-L
Product Name ESD-Safe Textured Nitrile 4mil Blue
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 145366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Leather
View Details
Wrist Supports -  - DME Company
Specs
Application Molding
Industry Cleanroom; Molding
View Details