All-Spec Industries Lab Tech ESD-Safe 30" Length Coat EEC-L

Description
The Lab Tech EEC-XL is an ESD-safe jacket that is designed to protect against static build-up generated by your body and clothing. Lab Tech EEC-XL Features: Traditional style with collar and lapels Front snap closure Snaps on sleeve to adjust the fit for different size wrists Pockets: Two hip pockets: 7" wide x 6-1/4" deep One chest pocket: 6" wide x 5-1/4" deep Size: X-Large Fits chest: 46-48 Finished chest: 54 Coat length: 31" Finished sleeve length: 36" Lab Tech EEC-XL Specifications: Surface resistivity: 106 - 108 98% polyester and 2% BASF Resistat conductive Fiber Made from lightweight 3.1 oz knit fabric
Description
The Lab Tech EEC-XL is an ESD-safe jacket that is designed to protect against static build-up generated by your body and clothing. Lab Tech EEC-XL Features: Traditional style with collar and lapels Front snap closure Snaps on sleeve to adjust the fit for different size wrists Pockets: Two hip pockets: 7" wide x 6-1/4" deep One chest pocket: 6" wide x 5-1/4" deep Size: X-Large Fits chest: 46-48 Finished chest: 54 Coat length: 31" Finished sleeve length: 36" Lab Tech EEC-XL Specifications: Surface resistivity: 106 - 108 98% polyester and 2% BASF Resistat conductive Fiber Made from lightweight 3.1 oz knit fabric

Suppliers

Company
Product
Description
Supplier Links
Lab Tech ESD-Safe 30
Wilmington, NC, USA
Lab Tech ESD-Safe 30" Length Coat
EEC-L
Lab Tech ESD-Safe 30" Length Coat EEC-L
The Lab Tech EEC-XL is an ESD-safe jacket that is designed to protect against static build-up generated by your body and clothing. Lab Tech EEC-XL Features: Traditional style with collar and lapels Front snap closure Snaps on sleeve to adjust the fit for different size wrists Pockets: Two hip pockets: 7" wide x 6-1/4" deep One chest pocket: 6" wide x 5-1/4" deep Size: X-Large Fits chest: 46-48 Finished chest: 54 Coat length: 31" Finished sleeve length: 36" Lab Tech EEC-XL Specifications: Surface resistivity: 106 - 108 98% polyester and 2% BASF Resistat conductive Fiber Made from lightweight 3.1 oz knit fabric

The Lab Tech EEC-XL is an ESD-safe jacket that is designed to protect against static build-up generated by your body and clothing.

Lab Tech EEC-XL Features:

  • Traditional style with collar and lapels
  • Front snap closure
  • Snaps on sleeve to adjust the fit for different size wrists
  • Pockets:
    • Two hip pockets: 7" wide x 6-1/4" deep
    • One chest pocket: 6" wide x 5-1/4" deep
  • Size: X-Large
  • Fits chest: 46-48
  • Finished chest: 54
  • Coat length: 31"
  • Finished sleeve length: 36"

Lab Tech EEC-XL Specifications:

  • Surface resistivity: 106 - 108
  • 98% polyester and 2% BASF Resistat conductive Fiber
  • Made from lightweight 3.1 oz knit fabric
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Safety Clothing
Product Number EEC-L
Product Name Lab Tech ESD-Safe 30" Length Coat
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Nylon Inspection Gloves -  - DME Company
Specs
Clothing Type Gloves
Application Molding
Material Nylon
View Details