All-Spec Industries Moisture and ESD Label 4" x 4", #DRILABEL

Description
The 3M DRILABEL is a roll of 4" x 4" moisture and static sensitive device write on labels. 3M DRILABEL Features: Generates less than 50 volts when removed from roll Color: Yellow label with blue and black printing Label size: 4" x 4" Quantity of labels per roll: 100 Roll core size: 3" diameter Label Verbage: Attention bag contains moisture and electrostatic sensitive devices. Do not open or handle except at an approved static safe work station and under approved humidity control handling procedures.
Description
The 3M DRILABEL is a roll of 4" x 4" moisture and static sensitive device write on labels. 3M DRILABEL Features: Generates less than 50 volts when removed from roll Color: Yellow label with blue and black printing Label size: 4" x 4" Quantity of labels per roll: 100 Roll core size: 3" diameter Label Verbage: Attention bag contains moisture and electrostatic sensitive devices. Do not open or handle except at an approved static safe work station and under approved humidity control handling procedures.

Suppliers

Company
Product
Description
Supplier Links
Moisture and ESD Label 4
Wilmington, NC, USA
Moisture and ESD Label 4" x 4",
#DRILABEL
Moisture and ESD Label 4" x 4", #DRILABEL
The 3M DRILABEL is a roll of 4" x 4" moisture and static sensitive device write on labels. 3M DRILABEL Features: Generates less than 50 volts when removed from roll Color: Yellow label with blue and black printing Label size: 4" x 4" Quantity of labels per roll: 100 Roll core size: 3" diameter Label Verbage: Attention bag contains moisture and electrostatic sensitive devices. Do not open or handle except at an approved static safe work station and under approved humidity control handling procedures.

The 3M DRILABEL is a roll of 4" x 4" moisture and static sensitive device write on labels.

3M DRILABEL Features:

  • Generates less than 50 volts when removed from roll
  • Color: Yellow label with blue and black printing
  • Label size: 4" x 4"
  • Quantity of labels per roll: 100
  • Roll core size: 3" diameter

Label Verbage:
Attention bag contains moisture and electrostatic sensitive devices. Do not open or handle except at an approved static safe work station and under approved humidity control handling procedures.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Safety Labels and Signs
Product Number #DRILABEL
Product Name Moisture and ESD Label 4" x 4",
Safety / Warning Type Moisture and ESD
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2880937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pvc
Features Adhesive Backed; Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details