The All-Spec DP110P-1 is a water based dissipative coating manufactured with a high quality acrylic latex. Produced to meet or exceed the ANSI-ESD57.1 Electronic Industry IS-5-A-2223 specifications for surface resistivity and static decay.
| All-Spec Industries | |
|---|---|
| Product Category | Floor Coatings |
| Product Number | DP110P-1 |
| Product Name | Dissipative Paint |
| Type | Paint; Base Coat |
| Cure / Setting Technology | Film Drying |
| Substrate | Aluminum; Anodized; Ceramic; Concrete; Metallic; Plastic; Steel; Wood |
| Coating Material | Resin; Water |
| Form | Liquid |