Our CX Series conductive mat is a semi-rigid polyethylene material that is ideal for ESD sensitive work areas where caster chairs are present. Recommended for hard floors but can be used on low pile carpet.
CX4872P Features and Specifications:
Thickness: .125"
Surface Resistivity: 103 - 105 ohm/sq
Extreme durability: resists acids and alkali solutions
Includes 15' low profile ground cord with 3/8" male snap
Our CX Series conductive mat is a semi-rigid polyethylene material that is ideal for ESD sensitive work areas where caster chairs are present. Recommended for hard floors but can be used on low pile carpet.
CX4872P Features and Specifications:
- Thickness: .125"
- Surface Resistivity: 103 - 105 ohm/sq
- Extreme durability: resists acids and alkali solutions
- Includes 15' low profile ground cord with 3/8" male snap