All-Spec Industries Conductive Acrylic Paint CP100P-2

Description
The All-Spec CP100P-2 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. Excellent wearability, detergent and stain resistance. All-Spec CP100P-2 Features: Coverage: 300-400 sq.ft. per gallon Two coats are recommended for durable conductive wear Can be applied by brush, roller or spray Resistivity: 104 - 105 ohms/sq.in Color: Black
Description
The All-Spec CP100P-2 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. Excellent wearability, detergent and stain resistance. All-Spec CP100P-2 Features: Coverage: 300-400 sq.ft. per gallon Two coats are recommended for durable conductive wear Can be applied by brush, roller or spray Resistivity: 104 - 105 ohms/sq.in Color: Black

Suppliers

Company
Product
Description
Supplier Links
Conductive Acrylic Paint - CP100P-2 - All-Spec Industries
Wilmington, NC, USA
Conductive Acrylic Paint
CP100P-2
Conductive Acrylic Paint CP100P-2
The All-Spec CP100P-2 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. Excellent wearability, detergent and stain resistance. All-Spec CP100P-2 Features: Coverage: 300-400 sq.ft. per gallon Two coats are recommended for durable conductive wear Can be applied by brush, roller or spray Resistivity: 104 - 105 ohms/sq.in Color: Black

The All-Spec CP100P-2 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. Excellent wearability, detergent and stain resistance.

    All-Spec CP100P-2 Features:
  • Coverage: 300-400 sq.ft. per gallon
  • Two coats are recommended for durable conductive wear
  • Can be applied by brush, roller or spray
  • Resistivity: 104 - 105 ohms/sq.in
  • Color: Black
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Floor Coatings
Product Number CP100P-2
Product Name Conductive Acrylic Paint
Type Paint; Base Coat
Cure / Setting Technology Film Drying
Substrate Aluminum; Anodized; Ceramic; Concrete; Metallic; Plastic; Steel; Wood
Coating Material Acrylic; Resin; Water
Form Liquid
Unlock Full Specs
to access all available technical data