The All-Spec CP100G-1 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. Excellent wearability, detergent and stain resistance.
| All-Spec Industries | |
|---|---|
| Product Category | Floor Coatings |
| Product Number | CP100G-1 |
| Product Name | Conductive Acrylic Paint |
| Type | Paint; Base Coat |
| Cure / Setting Technology | Film Drying |
| Substrate | Aluminum; Anodized; Ceramic; Concrete; Metallic; Plastic; Steel; Wood |
| Coating Material | Acrylic; Resin; Water |
| Form | Liquid |