All-Spec Industries AP Series Rubber Matting APW100G

Description
The Sierra APW100G is a 24" x 36" AP series 2-layer rubber matting worktop. Sierra APW100G Features: Made from 100% co-extruded durable rubber that is abrasion, heat, and chemical resistant Rubber material will not peel, chip, or curl Withstands hot soldering irons and molten solder Common chemicals used in assembly areas will not harm the electrical properties of the mat Dissipative upper layer will drain a static charge to the conductive layer below Conductive bottom layer will drain the charge quickly to ground Lightly textured top layer with non-reflective finish and smooth bottom layer Works well as a glued down surface on top of workstations Dissipative top layer has a resistivity of 108 ohms/sq Conductive bottom layer has a resistivity of <105 ohms/sq Color: grey top layer and black bottom layer Size: 24" x 36" Thickness: 0.080" Sierra APW100G Includes: 1 - 2' x 3' worktop mat 1 - CP16F ground cord, 15' 1 - SP7960 adjustable elastic blue wriststrap 2 - attached snaps
Description
The Sierra APW100G is a 24" x 36" AP series 2-layer rubber matting worktop. Sierra APW100G Features: Made from 100% co-extruded durable rubber that is abrasion, heat, and chemical resistant Rubber material will not peel, chip, or curl Withstands hot soldering irons and molten solder Common chemicals used in assembly areas will not harm the electrical properties of the mat Dissipative upper layer will drain a static charge to the conductive layer below Conductive bottom layer will drain the charge quickly to ground Lightly textured top layer with non-reflective finish and smooth bottom layer Works well as a glued down surface on top of workstations Dissipative top layer has a resistivity of 108 ohms/sq Conductive bottom layer has a resistivity of <105 ohms/sq Color: grey top layer and black bottom layer Size: 24" x 36" Thickness: 0.080" Sierra APW100G Includes: 1 - 2' x 3' worktop mat 1 - CP16F ground cord, 15' 1 - SP7960 adjustable elastic blue wriststrap 2 - attached snaps

Suppliers

Company
Product
Description
Supplier Links
AP Series Rubber Matting - APW100G - All-Spec Industries
Wilmington, NC, USA
AP Series Rubber Matting
APW100G
AP Series Rubber Matting APW100G
The Sierra APW100G is a 24" x 36" AP series 2-layer rubber matting worktop. Sierra APW100G Features: Made from 100% co-extruded durable rubber that is abrasion, heat, and chemical resistant Rubber material will not peel, chip, or curl Withstands hot soldering irons and molten solder Common chemicals used in assembly areas will not harm the electrical properties of the mat Dissipative upper layer will drain a static charge to the conductive layer below Conductive bottom layer will drain the charge quickly to ground Lightly textured top layer with non-reflective finish and smooth bottom layer Works well as a glued down surface on top of workstations Dissipative top layer has a resistivity of 108 ohms/sq Conductive bottom layer has a resistivity of <105 ohms/sq Color: grey top layer and black bottom layer Size: 24" x 36" Thickness: 0.080" Sierra APW100G Includes: 1 - 2' x 3' worktop mat 1 - CP16F ground cord, 15' 1 - SP7960 adjustable elastic blue wriststrap 2 - attached snaps

The Sierra APW100G is a 24" x 36" AP series 2-layer rubber matting worktop.

Sierra APW100G Features:

  • Made from 100% co-extruded durable rubber that is abrasion, heat, and chemical resistant
  • Rubber material will not peel, chip, or curl
  • Withstands hot soldering irons and molten solder
  • Common chemicals used in assembly areas will not harm the electrical properties of the mat
  • Dissipative upper layer will drain a static charge to the conductive layer below
  • Conductive bottom layer will drain the charge quickly to ground
  • Lightly textured top layer with non-reflective finish and smooth bottom layer
  • Works well as a glued down surface on top of workstations
  • Dissipative top layer has a resistivity of 108 ohms/sq
  • Conductive bottom layer has a resistivity of <105 ohms/sq
  • Color: grey top layer and black bottom layer
  • Size: 24" x 36"
  • Thickness: 0.080"
  • Sierra APW100G Includes:
    • 1 - 2' x 3' worktop mat
    • 1 - CP16F ground cord, 15'
    • 1 - SP7960 adjustable elastic blue wriststrap
    • 2 - attached snaps
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Floor Mats
Product Number APW100G
Product Name AP Series Rubber Matting
Mat Type Conductive; ESD / Static Dissipative
Material Rubber
Color(s) Grey/Black
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Fatigue Mats - 2217898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Rubber
Color(s) Black
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Absorbent Mat Pad - MAT203 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details