All-Spec Industries Vinyl Aisle Tape 970-390

Description
The Dadas Tapes 970-390 is an attention-getting bright yellow aisle tape used to identify static sensitive and protected work areas. Priced per roll. Dadas Tapes 970-390 Features and Specifications: Suitable for any application requiring durability in an interior or exterior environment Good for flat surface floor marking, curved surface labeling, and exterior machinery marking Symbol: ESD triangle Printed message: ESD Safeguarded Work Area Color: Yellow with black print Tape: PVC vinyl film laminated with a transparent bi-axially oriented polypropylene film Roll size: 3" x 36 yards Thickness: 7 mil Adhesive: Permanent acrylic Water stability: Excellent Solvent stability: Good Temperature range: -40°F to 176°F Minimum application temperature: 50°F
Description
The Dadas Tapes 970-390 is an attention-getting bright yellow aisle tape used to identify static sensitive and protected work areas. Priced per roll. Dadas Tapes 970-390 Features and Specifications: Suitable for any application requiring durability in an interior or exterior environment Good for flat surface floor marking, curved surface labeling, and exterior machinery marking Symbol: ESD triangle Printed message: ESD Safeguarded Work Area Color: Yellow with black print Tape: PVC vinyl film laminated with a transparent bi-axially oriented polypropylene film Roll size: 3" x 36 yards Thickness: 7 mil Adhesive: Permanent acrylic Water stability: Excellent Solvent stability: Good Temperature range: -40°F to 176°F Minimum application temperature: 50°F

Suppliers

Company
Product
Description
Supplier Links
Vinyl Aisle Tape - 970-390 - All-Spec Industries
Wilmington, NC, USA
Vinyl Aisle Tape
970-390
Vinyl Aisle Tape 970-390
The Dadas Tapes 970-390 is an attention-getting bright yellow aisle tape used to identify static sensitive and protected work areas. Priced per roll. Dadas Tapes 970-390 Features and Specifications: Suitable for any application requiring durability in an interior or exterior environment Good for flat surface floor marking, curved surface labeling, and exterior machinery marking Symbol: ESD triangle Printed message: ESD Safeguarded Work Area Color: Yellow with black print Tape: PVC vinyl film laminated with a transparent bi-axially oriented polypropylene film Roll size: 3" x 36 yards Thickness: 7 mil Adhesive: Permanent acrylic Water stability: Excellent Solvent stability: Good Temperature range: -40°F to 176°F Minimum application temperature: 50°F

The Dadas Tapes 970-390 is an attention-getting bright yellow aisle tape used to identify static sensitive and protected work areas. Priced per roll.

    Dadas Tapes 970-390 Features and Specifications:
  • Suitable for any application requiring durability in
    an interior or exterior environment
  • Good for flat surface floor marking, curved surface
    labeling, and exterior machinery marking
  • Symbol: ESD triangle
  • Printed message: ESD Safeguarded Work Area
  • Color: Yellow with black print
  • Tape: PVC vinyl film laminated with a transparent
    bi-axially oriented polypropylene film
  • Roll size: 3" x 36 yards
  • Thickness: 7 mil
  • Adhesive: Permanent acrylic
  • Water stability: Excellent
  • Solvent stability: Good
  • Temperature range: -40°F to 176°F
  • Minimum application temperature: 50°F
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Adhesive Tapes
Product Number 970-390
Product Name Vinyl Aisle Tape
Type Safety and Reflective Tape; Reflective or Flagging Safety Tape; Adhesive Tape; Industrial Tape
Features Permanent
Color Yellow
Backing Plastic / Polymer; Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide Discs - KP00937 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details