All-Spec Industries Mini Needle Files in Pouch, 4" Long, 12pc 53608 [from Proedge Tools]

Description
Proedge 53608 needle file set, features files ideal for shaping, deburring and stock removal from plastic, metal, wood, and like materials. The 53608 contains 12 4" miniature files for intricate filing and detailing. The files come in a pouch.
Description
Proedge 53608 needle file set, features files ideal for shaping, deburring and stock removal from plastic, metal, wood, and like materials. The 53608 contains 12 4" miniature files for intricate filing and detailing. The files come in a pouch.

Suppliers

Company
Product
Description
Supplier Links
Mini Needle Files in Pouch, 4
Wilmington, NC, USA
Mini Needle Files in Pouch, 4" Long, 12pc
53608 [from Proedge Tools]
Mini Needle Files in Pouch, 4" Long, 12pc 53608 [from Proedge Tools]
Proedge 53608 needle file set, features files ideal for shaping, deburring and stock removal from plastic, metal, wood, and like materials. The 53608 contains 12 4" miniature files for intricate filing and detailing. The files come in a pouch.

Proedge 53608 needle file set, features files ideal for shaping, deburring and stock removal from plastic, metal, wood, and like materials. The 53608 contains 12 4" miniature files for intricate filing and detailing. The files come in a pouch.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Metal Files, Rasps, and Rifflers
Product Number 53608 [from Proedge Tools]
Product Name Mini Needle Files in Pouch, 4" Long, 12pc
Shape / Type Pastic / Veneer; Needle; Wood; File Set?
Unlock Full Specs
to access all available technical data

Similar Products

Files - 1611501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Round; Round
Cut Style / Teeth Type Rasp-cut; Bastard, rasp cut
Pattern & Cut American - Bastard
View Details
Tell Needle Files -  - DME Company
Specs
Shape / Type Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Barrette; Knife; Warding; Needle; Equaling
Cut Style / Teeth Type Single Cut
Pattern & Cut Medium (optional feature); Fine (optional feature)
View Details
Swiss Die Sinker Riffler - SDS971 - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Shape / Type Die Sinkers
Pattern & Cut 6" #971 Swiss
View Details
Hand File - 166-6-16-2.5-12 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shape / Type ROUND EDGE
Length 6 inch (152 mm)
Width / OD 0.6300 inch (16 mm)
View Details