All-Spec Industries Shoe Covers 51467-3L

Description
The Epic 40578-T5 is a 3 Ply blue polypropylene facemask with four attached ties for secure fit. Epic 40578-T5 Features: Disposable 3 layer non-woven facemask with four attached latex-free polypropylene ties Constructed from FDA / USDA approved hypoallergenic materials Two pleated polypropylene non-linting outer layers with a glass free microporous polyethylene middle layer for superb filtration Average particle filtration: 99.47% at >1.0um per ASTM F2299 Average bacterial filtration: 99.78% per ASTM F2101 Average viral filtration: 99.32% per ASTM F2101 and MIL-M-36954C Dimensions: 7 x 3.5" Color: blue 50 per pack
Description
The Epic 40578-T5 is a 3 Ply blue polypropylene facemask with four attached ties for secure fit. Epic 40578-T5 Features: Disposable 3 layer non-woven facemask with four attached latex-free polypropylene ties Constructed from FDA / USDA approved hypoallergenic materials Two pleated polypropylene non-linting outer layers with a glass free microporous polyethylene middle layer for superb filtration Average particle filtration: 99.47% at >1.0um per ASTM F2299 Average bacterial filtration: 99.78% per ASTM F2101 Average viral filtration: 99.32% per ASTM F2101 and MIL-M-36954C Dimensions: 7 x 3.5" Color: blue 50 per pack

Suppliers

Company
Product
Description
Supplier Links
Shoe Covers - 51467-3L - All-Spec Industries
Wilmington, NC, USA
Shoe Covers
51467-3L
Shoe Covers 51467-3L
The Epic 40578-T5 is a 3 Ply blue polypropylene facemask with four attached ties for secure fit. Epic 40578-T5 Features: Disposable 3 layer non-woven facemask with four attached latex-free polypropylene ties Constructed from FDA / USDA approved hypoallergenic materials Two pleated polypropylene non-linting outer layers with a glass free microporous polyethylene middle layer for superb filtration Average particle filtration: 99.47% at >1.0um per ASTM F2299 Average bacterial filtration: 99.78% per ASTM F2101 Average viral filtration: 99.32% per ASTM F2101 and MIL-M-36954C Dimensions: 7 x 3.5" Color: blue 50 per pack

The Epic 40578-T5 is a 3 Ply blue polypropylene facemask with four attached ties for secure fit.

Epic 40578-T5 Features:

  • Disposable 3 layer non-woven facemask with four attached latex-free polypropylene ties
  • Constructed from FDA / USDA approved hypoallergenic materials
  • Two pleated polypropylene non-linting outer layers with a glass free microporous polyethylene middle layer for superb filtration
  • Average particle filtration: 99.47% at >1.0um per ASTM F2299
  • Average bacterial filtration: 99.78% per ASTM F2101
  • Average viral filtration: 99.32% per ASTM F2101 and MIL-M-36954C
  • Dimensions: 7 x 3.5"
  • Color: blue
  • 50 per pack
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Safety Clothing
Product Number 51467-3L
Product Name Shoe Covers
Clothing Type Shoe Covers
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Shoes - 134399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Safety Shoes
View Details
Safe-T-Tape™ - 110 Series - DME Company
Specs
Clothing Type Gloves
Application Molding
Industry Cleanroom; Molding
View Details