All-Spec Industries Single-Conductor Wrist Straps 470-102

Description
The 3M WBB-AFWS is a fully adjustable, stretch elastic, silver plated fabric wristband. 3M WBB-AFWS Features: Provides 360° conductivity around the wrist for maximum skin contact Band fabric is extra-soft and avoids the scratchy feel of other bands Machined snap provides a consistent 1 pound removal force Polyurethane polymer strain reliefs survives 1 million flexes Adjustable locking clasp 3M WBB-AFWS Specifications: Fabric: OptiSoft Elastic Nylon with silver plated threads Hypoallergenic: yes Resistance: 85 ohms typical Contact: 360 degrees around wrist Color: Light Blue with white edges Snap: 4 mm machined post Snap Release: 1 - 5 pounds Markings: Date Code Back plate: stainless steel medical grade Meets or exceeds the following requirements: ANSI / ESD S-20.20 EIA 625 MIL-STD-1686 MIL-HDBK-263 UL listed Made in the USA
Description
The 3M WBB-AFWS is a fully adjustable, stretch elastic, silver plated fabric wristband. 3M WBB-AFWS Features: Provides 360° conductivity around the wrist for maximum skin contact Band fabric is extra-soft and avoids the scratchy feel of other bands Machined snap provides a consistent 1 pound removal force Polyurethane polymer strain reliefs survives 1 million flexes Adjustable locking clasp 3M WBB-AFWS Specifications: Fabric: OptiSoft Elastic Nylon with silver plated threads Hypoallergenic: yes Resistance: 85 ohms typical Contact: 360 degrees around wrist Color: Light Blue with white edges Snap: 4 mm machined post Snap Release: 1 - 5 pounds Markings: Date Code Back plate: stainless steel medical grade Meets or exceeds the following requirements: ANSI / ESD S-20.20 EIA 625 MIL-STD-1686 MIL-HDBK-263 UL listed Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Single-Conductor Wrist Straps - 470-102 - All-Spec Industries
Wilmington, NC, USA
Single-Conductor Wrist Straps
470-102
Single-Conductor Wrist Straps 470-102
The 3M WBB-AFWS is a fully adjustable, stretch elastic, silver plated fabric wristband. 3M WBB-AFWS Features: Provides 360° conductivity around the wrist for maximum skin contact Band fabric is extra-soft and avoids the scratchy feel of other bands Machined snap provides a consistent 1 pound removal force Polyurethane polymer strain reliefs survives 1 million flexes Adjustable locking clasp 3M WBB-AFWS Specifications: Fabric: OptiSoft Elastic Nylon with silver plated threads Hypoallergenic: yes Resistance: 85 ohms typical Contact: 360 degrees around wrist Color: Light Blue with white edges Snap: 4 mm machined post Snap Release: 1 - 5 pounds Markings: Date Code Back plate: stainless steel medical grade Meets or exceeds the following requirements: ANSI / ESD S-20.20 EIA 625 MIL-STD-1686 MIL-HDBK-263 UL listed Made in the USA

The 3M WBB-AFWS is a fully adjustable, stretch elastic, silver plated fabric wristband.

3M WBB-AFWS Features:

  • Provides 360° conductivity around the wrist for maximum skin contact
  • Band fabric is extra-soft and avoids the scratchy feel of other bands
  • Machined snap provides a consistent 1 pound removal force
  • Polyurethane polymer strain reliefs survives 1 million flexes
  • Adjustable locking clasp

3M WBB-AFWS Specifications:

  • Fabric: OptiSoft Elastic Nylon with silver plated threads
  • Hypoallergenic: yes
  • Resistance: 85 ohms typical
  • Contact: 360 degrees around wrist
  • Color: Light Blue with white edges
  • Snap: 4 mm machined post
  • Snap Release: 1 - 5 pounds
  • Markings: Date Code
  • Back plate: stainless steel medical grade
  • Meets or exceeds the following requirements:
    • ANSI / ESD S-20.20
    • EIA 625
    • MIL-STD-1686
    • MIL-HDBK-263
  • UL listed
  • Made in the USA
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Wire, Cable, and Connector Tools
Product Number 470-102
Product Name Single-Conductor Wrist Straps
Tool Type ESD Wrist / Footwear Strap
Unlock Full Specs
to access all available technical data

Similar Products

Crimping Tool for Ferrules - 82033020 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Separator Tool for Latched Gecko - Z125-9263400 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko Latch

Technology Hand Tools
View Details