All-Spec Industries Single-Conductor Wrist Straps 470-101

Description
The 3M 470-101 is a wrist strap set including a premium fully adjustable, stretch elastic wristband and 12' coil cord. 3M 470-101 Features: Hypoallergenic OptiSoft band fabric is extra-soft and avoids the scratchy feel of some fabric bands Reduced cord tangles due to the "spinning style" banana plug 3M 470-101 Specifications: Band Fabric: OptiSoft elastic nylon contains silver plated threads Resistance: 85 ohms typical Contact: 360 degrees around wrist Color: Light Blue with white edges Snap: 4 mm machined post Snap Release: 1 - 5 pounds Markings: Date Code Back plate Stainless Steel medical grade Coil Cord Length: 12', extended Resistor: 1 megohm Flex life: 1 million flexes Color: Black Markings: Date Code, resistance Banana Plug: Spinning, stainless Snap: 4mm
Description
The 3M 470-101 is a wrist strap set including a premium fully adjustable, stretch elastic wristband and 12' coil cord. 3M 470-101 Features: Hypoallergenic OptiSoft band fabric is extra-soft and avoids the scratchy feel of some fabric bands Reduced cord tangles due to the "spinning style" banana plug 3M 470-101 Specifications: Band Fabric: OptiSoft elastic nylon contains silver plated threads Resistance: 85 ohms typical Contact: 360 degrees around wrist Color: Light Blue with white edges Snap: 4 mm machined post Snap Release: 1 - 5 pounds Markings: Date Code Back plate Stainless Steel medical grade Coil Cord Length: 12', extended Resistor: 1 megohm Flex life: 1 million flexes Color: Black Markings: Date Code, resistance Banana Plug: Spinning, stainless Snap: 4mm

Suppliers

Company
Product
Description
Supplier Links
Single-Conductor Wrist Straps - 470-101 - All-Spec Industries
Wilmington, NC, USA
Single-Conductor Wrist Straps
470-101
Single-Conductor Wrist Straps 470-101
The 3M 470-101 is a wrist strap set including a premium fully adjustable, stretch elastic wristband and 12' coil cord. 3M 470-101 Features: Hypoallergenic OptiSoft band fabric is extra-soft and avoids the scratchy feel of some fabric bands Reduced cord tangles due to the "spinning style" banana plug 3M 470-101 Specifications: Band Fabric: OptiSoft elastic nylon contains silver plated threads Resistance: 85 ohms typical Contact: 360 degrees around wrist Color: Light Blue with white edges Snap: 4 mm machined post Snap Release: 1 - 5 pounds Markings: Date Code Back plate Stainless Steel medical grade Coil Cord Length: 12', extended Resistor: 1 megohm Flex life: 1 million flexes Color: Black Markings: Date Code, resistance Banana Plug: Spinning, stainless Snap: 4mm

The 3M 470-101 is a wrist strap set including a premium fully adjustable, stretch elastic wristband and 12' coil cord.

3M 470-101 Features:

  • Hypoallergenic
  • OptiSoft band fabric is extra-soft and avoids the scratchy feel of some fabric bands
  • Reduced cord tangles due to the "spinning style" banana plug

3M 470-101 Specifications:

  • Band
    • Fabric: OptiSoft elastic nylon contains silver plated threads
    • Resistance: 85 ohms typical
    • Contact: 360 degrees around wrist
    • Color: Light Blue with white edges
    • Snap: 4 mm machined post
    • Snap Release: 1 - 5 pounds
    • Markings: Date Code
    • Back plate Stainless Steel medical grade
  • Coil Cord
    • Length: 12', extended
    • Resistor: 1 megohm
    • Flex life: 1 million flexes
    • Color: Black
    • Markings: Date Code, resistance
    • Banana Plug: Spinning, stainless
    • Snap: 4mm
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Wire, Cable, and Connector Tools
Product Number 470-101
Product Name Single-Conductor Wrist Straps
Tool Type ESD Wrist / Footwear Strap
Unlock Full Specs
to access all available technical data

Similar Products

Positioner / Insert for Hand Crimp Tool - Z80-295 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

4.00mm Pitch High-Reliability Connector - Datamate Power

View Details
2 suppliers
6P Mini Spec Pak#20/24 AWG Crimp Tool - 1309G12 - Anderson Power Products
Specs
Tool Type Crimper
View Details
Tools - 1-1490019-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details