All-Spec Industries Hypoallergenic Facemask 40578-T5

Description
The Epic 40578-T5 is a 3 Ply blue polypropylene facemask with four attached ties for secure fit. Epic 40578-T5 Features: Disposable 3 layer non-woven facemask with four attached latex-free polypropylene ties Constructed from FDA / USDA approved hypoallergenic materials Two pleated polypropylene non-linting outer layers with a glass free microporous polyethylene middle layer for superb filtration Average particle filtration: 99.47% at >1.0um per ASTM F2299 Average bacterial filtration: 99.78% per ASTM F2101 Average viral filtration: 99.32% per ASTM F2101 and MIL-M-36954C Dimensions: 7 x 3.5" Color: blue 50 per pack
Description
The Epic 40578-T5 is a 3 Ply blue polypropylene facemask with four attached ties for secure fit. Epic 40578-T5 Features: Disposable 3 layer non-woven facemask with four attached latex-free polypropylene ties Constructed from FDA / USDA approved hypoallergenic materials Two pleated polypropylene non-linting outer layers with a glass free microporous polyethylene middle layer for superb filtration Average particle filtration: 99.47% at >1.0um per ASTM F2299 Average bacterial filtration: 99.78% per ASTM F2101 Average viral filtration: 99.32% per ASTM F2101 and MIL-M-36954C Dimensions: 7 x 3.5" Color: blue 50 per pack

Suppliers

Company
Product
Description
Supplier Links
Hypoallergenic Facemask - 40578-T5 - All-Spec Industries
Wilmington, NC, USA
Hypoallergenic Facemask
40578-T5
Hypoallergenic Facemask 40578-T5
The Epic 40578-T5 is a 3 Ply blue polypropylene facemask with four attached ties for secure fit. Epic 40578-T5 Features: Disposable 3 layer non-woven facemask with four attached latex-free polypropylene ties Constructed from FDA / USDA approved hypoallergenic materials Two pleated polypropylene non-linting outer layers with a glass free microporous polyethylene middle layer for superb filtration Average particle filtration: 99.47% at >1.0um per ASTM F2299 Average bacterial filtration: 99.78% per ASTM F2101 Average viral filtration: 99.32% per ASTM F2101 and MIL-M-36954C Dimensions: 7 x 3.5" Color: blue 50 per pack

The Epic 40578-T5 is a 3 Ply blue polypropylene facemask with four attached ties for secure fit.

Epic 40578-T5 Features:

  • Disposable 3 layer non-woven facemask with four attached latex-free polypropylene ties
  • Constructed from FDA / USDA approved hypoallergenic materials
  • Two pleated polypropylene non-linting outer layers with a glass free microporous polyethylene middle layer for superb filtration
  • Average particle filtration: 99.47% at >1.0um per ASTM F2299
  • Average bacterial filtration: 99.78% per ASTM F2101
  • Average viral filtration: 99.32% per ASTM F2101 and MIL-M-36954C
  • Dimensions: 7 x 3.5"
  • Color: blue
  • 50 per pack
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Safety Clothing
Product Number 40578-T5
Product Name Hypoallergenic Facemask
Clothing Type Facemask
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Jackets - 100679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
View Details
Andax Industries ChemMAX 1 C70150 Coverall - 3X-Large - C-70150-SS-Y-3X - Andax Industries
Specs
Clothing Type Coveralls/Body Suit
Application Chemical
Material Polyethylene
View Details