All-Spec Industries Hypoallergenic Facemask 40578-RS5

Description
The Epic 40578-RS5 is a 3 Ply blue polypropylene facemask with elastic earloops. Epic 40578-RS5 Features: Disposable 3 layer non-woven facemask with soft material covered latex-free round elastic earloops Constructed from FDA / USDA approved hypoallergenic materials Two pleated polypropylene non-linting outer layers with a glass free microporous polyethylene middle layer for superb filtration Average particle filtration: 99.47% at >1.0um per ASTM F2299 Average bacterial filtration: 99.78% per ASTM F2101 Average viral filtration: 99.32% per ASTM F2101 and MIL-M-36954C Dimensions: 7 x 3.5" Color: blue 50 per pack
Description
The Epic 40578-RS5 is a 3 Ply blue polypropylene facemask with elastic earloops. Epic 40578-RS5 Features: Disposable 3 layer non-woven facemask with soft material covered latex-free round elastic earloops Constructed from FDA / USDA approved hypoallergenic materials Two pleated polypropylene non-linting outer layers with a glass free microporous polyethylene middle layer for superb filtration Average particle filtration: 99.47% at >1.0um per ASTM F2299 Average bacterial filtration: 99.78% per ASTM F2101 Average viral filtration: 99.32% per ASTM F2101 and MIL-M-36954C Dimensions: 7 x 3.5" Color: blue 50 per pack

Suppliers

Company
Product
Description
Supplier Links
Hypoallergenic Facemask - 40578-RS5 - All-Spec Industries
Wilmington, NC, USA
Hypoallergenic Facemask
40578-RS5
Hypoallergenic Facemask 40578-RS5
The Epic 40578-RS5 is a 3 Ply blue polypropylene facemask with elastic earloops. Epic 40578-RS5 Features: Disposable 3 layer non-woven facemask with soft material covered latex-free round elastic earloops Constructed from FDA / USDA approved hypoallergenic materials Two pleated polypropylene non-linting outer layers with a glass free microporous polyethylene middle layer for superb filtration Average particle filtration: 99.47% at >1.0um per ASTM F2299 Average bacterial filtration: 99.78% per ASTM F2101 Average viral filtration: 99.32% per ASTM F2101 and MIL-M-36954C Dimensions: 7 x 3.5" Color: blue 50 per pack

The Epic 40578-RS5 is a 3 Ply blue polypropylene facemask with elastic earloops.

Epic 40578-RS5 Features:

  • Disposable 3 layer non-woven facemask with soft material covered latex-free round elastic earloops
  • Constructed from FDA / USDA approved hypoallergenic materials
  • Two pleated polypropylene non-linting outer layers with a glass free microporous polyethylene middle layer for superb filtration
  • Average particle filtration: 99.47% at >1.0um per ASTM F2299
  • Average bacterial filtration: 99.78% per ASTM F2101
  • Average viral filtration: 99.32% per ASTM F2101 and MIL-M-36954C
  • Dimensions: 7 x 3.5"
  • Color: blue
  • 50 per pack
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Safety Clothing
Product Number 40578-RS5
Product Name Hypoallergenic Facemask
Clothing Type Facemask
Unlock Full Specs
to access all available technical data

Similar Products

Hi Vis Jackets - 103292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Gloves - 0358-14L - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Clothing Type Gloves
Application Abrasion Resistant
Material Neoprene; Neoprene (Cuff), Terry Cloth (Thumb)
View Details